Promarks, Inc. SC Series Vacuum Chamber Packaging Machines Model SC-420LR Packaging Machine

Description
PD-01 basic digital control panel PNC-01 Computerized water resistant control panel Single Phase motor available (up to 100m3/h,5hp) Pump size Voltage Gas flush Top and bottom seal Soft air Chamber depth 9inches Custom chamber sizes available PA-01 Analog (dial) control panel Stainless steel construction Flat chamber for easy cleaning Bladder activated sealing Computerized water resistant control panel (IP 56, 20 programs with oil indicator) Durable, removable aluminum cushion bar BUSCH vacuum pump Air assist 6mm seal wire or cut-off
Description
PD-01 basic digital control panel PNC-01 Computerized water resistant control panel Single Phase motor available (up to 100m3/h,5hp) Pump size Voltage Gas flush Top and bottom seal Soft air Chamber depth 9inches Custom chamber sizes available PA-01 Analog (dial) control panel Stainless steel construction Flat chamber for easy cleaning Bladder activated sealing Computerized water resistant control panel (IP 56, 20 programs with oil indicator) Durable, removable aluminum cushion bar BUSCH vacuum pump Air assist 6mm seal wire or cut-off

Suppliers

Company
Product
Description
Supplier Links
SC Series Vacuum Chamber Packaging Machines - Model SC-420LR Packaging Machine - Promarks, Inc.
Ontario, CA, USA
SC Series Vacuum Chamber Packaging Machines
Model SC-420LR Packaging Machine
SC Series Vacuum Chamber Packaging Machines Model SC-420LR Packaging Machine
PD-01 basic digital control panel PNC-01 Computerized water resistant control panel Single Phase motor available (up to 100m3/h,5hp) Pump size Voltage Gas flush Top and bottom seal Soft air Chamber depth 9inches Custom chamber sizes available PA-01 Analog (dial) control panel Stainless steel construction Flat chamber for easy cleaning Bladder activated sealing Computerized water resistant control panel (IP 56, 20 programs with oil indicator) Durable, removable aluminum cushion bar BUSCH vacuum pump Air assist 6mm seal wire or cut-off

PD-01 basic digital control panel
PNC-01 Computerized water resistant control panel
Single Phase motor available (up to 100m3/h,5hp)
Pump size
Voltage
Gas flush
Top and bottom seal
Soft air
Chamber depth 9inches
Custom chamber sizes available
PA-01 Analog (dial) control panel
Stainless steel construction
Flat chamber for easy cleaning
Bladder activated sealing
Computerized water resistant control panel (IP 56, 20 programs with oil indicator)
Durable, removable aluminum cushion bar
BUSCH vacuum pump
Air assist
6mm seal wire or cut-off

Supplier's Site

Technical Specifications

  Promarks, Inc.
Product Category Packaging Machines
Product Number Model SC-420LR Packaging Machine
Product Name SC Series Vacuum Chamber Packaging Machines
Machine Type Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 3295964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
ProTrac Tube Fillers -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Horizontal band sealers - HCBS-1/8CTP 12
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details