ProLabs Attenuators C-ATTNS-SCPC-5DB

Description
RF Attenuators
Datasheet
Description
RF Attenuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - C-ATTNS-SCPC-5DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C-ATTNS-SCPC-5DB
Attenuators C-ATTNS-SCPC-5DB
RF Attenuators

RF Attenuators

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number C-ATTNS-SCPC-5DB
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details