PROLABS
C-ATTNS-ASCPC-4DB -- ATTENUATORS
ProLabs
Attenuators
C-ATTNS-ASCPC-4DB
Description
RF Attenuators
-
Quarktwin Technology Ltd.
Description
RF Attenuators
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
C-ATTNS-ASCPC-4DB |
|
Product Name
|
Attenuators |
|
Attenuator Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1 to 8 GHz
Insertion Loss
0.5000 dB
View Details
Attenuation
0.0 dB
Package Type
12-VFQFN Exposed Pad
View Details
Attenuator Type
Variable
Frequency
0.0 to 3 GHz
VSWR
1.2 :1
View Details