ProLabs Attenuators C-ATTNS-ALCPC-3DB

Description
RF Attenuators
Datasheet
Description
RF Attenuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - C-ATTNS-ALCPC-3DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators

RF Attenuators

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number C-ATTNS-ALCPC-3DB
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details
Attenuators - 3157-KAT-9+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers