ProLabs Attenuators C-ATTN-STPC-5DB

Description
RF Attenuators
Description
RF Attenuators

Suppliers

Company
Product
Description
Supplier Links
Attenuators - C-ATTN-STPC-5DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C-ATTN-STPC-5DB
Attenuators C-ATTN-STPC-5DB
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number C-ATTN-STPC-5DB
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D07493-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details