ProLabs Attenuators C-ATTN-LCPC-1DB

Description
RF Attenuators
Description
RF Attenuators

Suppliers

Company
Product
Description
Supplier Links
Attenuators - C-ATTN-LCPC-1DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C-ATTN-LCPC-1DB
Attenuators C-ATTN-LCPC-1DB
RF Attenuators

RF Attenuators

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number C-ATTN-LCPC-1DB
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
Jitter Attenuators - SI5319C-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.3460 GHz
Package Type QFN36
View Details