PROLABS
C-1333D3DRLPR/32G -- MEMORY
ProLabs
Memory
C-1333D3DRLPR/32G
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
C-1333D3DRLPR/32G |
|
Product Name
|
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
DRAM Chip
Access Time
5 ns
Bits per Word
8 bits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
3 suppliers
Memory Category
DRAM; DRAM Chip
Access Time
70 to 80 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details