The Huawei 02311PSH-C is a 100GBase-SR4 QSFP28 optical transceiver for 100G Ethernet over OM4 multimode fiber up to 300 m using 850 nm wavelength and an MPO connector. It features hot-swappable operation, digital optical monitoring (DOM), and complies with SFF-8665 and IEEE P802.3bm. Operating within 0 to 70 °C case temperature and 3.14 to 3.46 V supply voltage, it supports 25.78 Gb/s per lane with transmit power between -8.4 and 2.4 dBm and receiver sensitivity down to -7.2 dBm. The transceiver is RoHS compliant, TAA compliant, and housed in a metal package with EMI reduction and ESD protection.
Huawei 02311PSH Compatible TAA 1 Product overview: 02311PSH-C from ProLabs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-02311PSH-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-02311PSH-C |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |