PUI Audio
Microphones
VMM-1627L-R
Description
MIC MEMS ANALOG NC -31DB
Request a Quote
Email Supplier
Datasheet
Description
MIC MEMS ANALOG NC -31DB
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
668-VMM-1627L-RDKR-ND |
|
Product Name
|
Microphones |
|
Thickness / Height
|
0.1043 inch (2.65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.0787 inch (2 mm)
Sensitivity
14.13 mV/Pa (97390 mV/psi)
View Details
Sensitivity
17.78 mV/Pa (122606 mV/psi)
Impedance
2200 ohms
View Details
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
Thickness / Height
0.0591 inch (1.5 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
SN Ratio
65 dB
Application
Automotive
View Details