PUI Audio Microphones TUM-1842L-HD

Description
ANALOG MICROPHONE UNI 4MM -42DB
Request a Quote Datasheet
Description
ANALOG MICROPHONE UNI 4MM -42DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-TUM-1842L-HD-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE UNI 4MM -42DB

ANALOG MICROPHONE UNI 4MM -42DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-TUM-1842L-HD-ND
Product Name Microphones
Directivity Directional; Other; Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details