PUI Audio Audio Products - Microphones TOM-3044L-R

Description
MIC COND ANLG OMNI -44DB 0.177D
Description
MIC COND ANLG OMNI -44DB 0.177D

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
TOM-3044L-R
Audio Products - Microphones TOM-3044L-R
MIC COND ANLG OMNI -44DB 0.177D

MIC COND ANLG OMNI -44DB 0.177D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number TOM-3044L-R
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details