PUI Audio Speakers SMS-1508MS-R

Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1142-2-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

Supplier's Site Datasheet
Speakers - 668-1142-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

Supplier's Site Datasheet
Speakers - 668-1142-6-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-1142-2-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speaker - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Power 6 watts
Impedance 830 to 1700 ohms
Frequency Response 130 to 130000 Hz
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details