PUI Audio Microphones ROM-2235P-HD-R

Description
20Hz ~ 20kHz Analog Microphone Electret Condenser Omnidirectional (-35dB ±3dB) Solderless (Bullseye)
Request a Quote Datasheet
Description
20Hz ~ 20kHz Analog Microphone Electret Condenser Omnidirectional (-35dB ±3dB) Solderless (Bullseye)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1600-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1600-ND
Microphones 668-1600-ND
20Hz ~ 20kHz Analog Microphone Electret Condenser Omnidirectional (-35dB ±3dB) Solderless (Bullseye)

20Hz ~ 20kHz Analog Microphone Electret Condenser Omnidirectional (-35dB ±3dB) Solderless (Bullseye)

Buy Now Datasheet
Audio Products - Microphones - ROM-2235P-HD-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
ROM-2235P-HD-R
Audio Products - Microphones ROM-2235P-HD-R
MIC COND ANLG OMNI -35DB 0.228D

MIC COND ANLG OMNI -35DB 0.228D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
ROM-2235P-HD-R
Microphones ROM-2235P-HD-R
Microphones ELECTRET CONDENSER MICROPHONE -35DB

Microphones ELECTRET CONDENSER MICROPHONE -35DB

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1600-ND ROM-2235P-HD-R ROM-2235P-HD-R
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers