PUI Audio Microphones POM-3535L-3-LW100-R

Description
50Hz ~ 16kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) Wire Leads
Request a Quote Datasheet
Description
50Hz ~ 16kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1496-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1496-ND
Microphones 668-1496-ND
50Hz ~ 16kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) Wire Leads

50Hz ~ 16kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones OMNI DIRECTIONAL MICROPHONE -35DB

Microphones OMNI DIRECTIONAL MICROPHONE -35DB

Buy Now Datasheet
Audio Products - Microphones - POM-3535L-3-LW100-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-3535L-3-LW100-R
Audio Products - Microphones POM-3535L-3-LW100-R
MIC COND ANLG OMNI -35DB 0.236D

MIC COND ANLG OMNI -35DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1496-ND POM-3535L-3-LW100-R POM-3535L-3-LW100-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details