PUI Audio Microphones POM-3535L-2-R

Description
50Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) Solder Pads
Request a Quote Datasheet
Description
50Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1453-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1453-ND
Microphones 668-1453-ND
50Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) Solder Pads

50Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-35dB ±4dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - POM-3535L-2-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-3535L-2-R
Audio Products - Microphones POM-3535L-2-R
MIC COND ANLG OMNI -35DB 0.236D

MIC COND ANLG OMNI -35DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number 668-1453-ND POM-3535L-2-R
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Dynamic Instrument Microphone - f5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 55 to 15000 Hz
Sensitivity 2.2 mV/Pa (15168 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers