PUI Audio Microphones POM-3046P-R

Description
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) PC Pins
Request a Quote Datasheet
Description
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1168-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1168-ND
Microphones 668-1168-ND
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) PC Pins

30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) PC Pins

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
POM-3046P-R
Microphones POM-3046P-R
Microphones 2.2kOhm x 6mm

Microphones 2.2kOhm x 6mm

Buy Now Datasheet
Audio Products - Microphones - POM-3046P-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-3046P-R
Audio Products - Microphones POM-3046P-R
MIC COND ANLG OMNI -46DB 0.236D

MIC COND ANLG OMNI -46DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1168-ND POM-3046P-R POM-3046P-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details