PUI Audio Microphones POM-3046L-R

Description
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) Solder Pads
Request a Quote Datasheet
Description
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1167-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1167-ND
Microphones 668-1167-ND
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) Solder Pads

30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-46dB ±3dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - POM-3046L-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-3046L-R
Audio Products - Microphones POM-3046L-R
MIC COND ANLG OMNI -46DB 0.236D

MIC COND ANLG OMNI -46DB 0.236D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
POM-3046L-R
Microphones POM-3046L-R
Microphones 2.2kOhm x 6mm

Microphones 2.2kOhm x 6mm

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1167-ND POM-3046L-R POM-3046L-R
Product Name Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details