PUI Audio Microphones POM-3042P-R

Description
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB) PC Pins
Request a Quote Datasheet
Description
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1166-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1166-ND
Microphones 668-1166-ND
30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB) PC Pins

30Hz ~ 15kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB) PC Pins

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
POM-3042P-R
Microphones POM-3042P-R
Microphones 2.2kOhm x 6mm

Microphones 2.2kOhm x 6mm

Buy Now Datasheet
Audio Products - Microphones - POM-3042P-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-3042P-R
Audio Products - Microphones POM-3042P-R
MIC COND ANLG OMNI -42DB 0.236D

MIC COND ANLG OMNI -42DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1166-ND POM-3042P-R POM-3042P-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details