PUI Audio Microphones POM-2722L

Description
ECM ANALOG MIC -22DB 1VDC 60DB
Request a Quote Datasheet
Description
ECM ANALOG MIC -22DB 1VDC 60DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-POM-2722L-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-POM-2722L-ND
Microphones 668-POM-2722L-ND
ECM ANALOG MIC -22DB 1VDC 60DB

ECM ANALOG MIC -22DB 1VDC 60DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-POM-2722L-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details