PUI Audio Audio Products - Microphones POM-2246P

Description
MIC COND ANALOG OMNI -46DB
Description
MIC COND ANALOG OMNI -46DB

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
POM-2246P
Audio Products - Microphones POM-2246P
MIC COND ANALOG OMNI -46DB

MIC COND ANALOG OMNI -46DB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number POM-2246P
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details