PUI Audio Audio Products - Microphones POM-1547P-R

Description
MIC COND ANLG OMNI -47DB 0.236D
Description
MIC COND ANLG OMNI -47DB 0.236D

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - POM-1547P-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
POM-1547P-R
Audio Products - Microphones POM-1547P-R
MIC COND ANLG OMNI -47DB 0.236D

MIC COND ANLG OMNI -47DB 0.236D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number POM-1547P-R
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details