Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
PUI AUDIO
HD-VA3222 -- MOTORS - AC, DC
PUI Audio
Motors - AC, DC
HD-VA3222
Description
HAPTIC DEVICE 1.5VAC 2.5GP-P
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HAPTIC DEVICE 1.5VAC 2.5GP-P
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
668-HD-VA3222-ND
Motors - AC, DC
668-HD-VA3222-ND
HAPTIC DEVICE 1.5VAC 2.5GP-P
HAPTIC DEVICE 1.5VAC 2.5GP-P
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
AC Motors
Product Number
668-HD-VA3222-ND
Product Name
Motors - AC, DC
Units
English
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
AT2050 | Motor module, 180° curved segment, without infeed
View Details
Tecnotion
Frameless Torque Motor
QMT-LA 385
Specs
Commutation
Brushless
AC Construction
Synchronous
Phase
Three-phase
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PI.8120220-8304-AL Capacitor motor
Specs
AC Construction
Induction
AC Voltage & Frequency
220V/60Hz
Output Power
0.0643 HP
View Details
ElectroCraft
AC Synchronous Motor
Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount
Specs
AC Voltage & Frequency
12V to 277V
Continuous Torque
0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units
English
View Details