PUI Audio Motors - AC, DC HD-EMB2107-LW27

Description
20.5X6.6MM ERM HAPTIC 7500RPM
Request a Quote Datasheet
Description
20.5X6.6MM ERM HAPTIC 7500RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EMB2107-LW27-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
668-HD-EMB2107-LW27-ND
Motors - AC, DC 668-HD-EMB2107-LW27-ND
20.5X6.6MM ERM HAPTIC 7500RPM

20.5X6.6MM ERM HAPTIC 7500RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EMB2107-LW27-ND
Product Name Motors - AC, DC
DC Voltage Range 1.3 VDC
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII15-60-201A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
Brushed Motors - MMP S17-400F-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 2.3 amps
View Details
Brushless DC Motor - 110BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 310.0 VDC
Torque Constant 0.7700 in-oz/amp (5.44 mN-m/amp)
View Details