PUI Audio Motors - AC, DC HD-EMB1204-SM

Description
SMD HD MOTOR 3VDC 12000RPM
Request a Quote Datasheet
Description
SMD HD MOTOR 3VDC 12000RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 668-HD-EMB1204-SMCT-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
668-HD-EMB1204-SMCT-ND
Motors - AC, DC 668-HD-EMB1204-SMCT-ND
SMD HD MOTOR 3VDC 12000RPM

SMD HD MOTOR 3VDC 12000RPM

Buy Now Datasheet
Motors - AC, DC - 668-HD-EMB1204-SMTR-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
668-HD-EMB1204-SMTR-ND
Motors - AC, DC 668-HD-EMB1204-SMTR-ND
SMD HD MOTOR 3VDC 12000RPM

SMD HD MOTOR 3VDC 12000RPM

Buy Now Datasheet
Motors - AC, DC - 668-HD-EMB1204-SMDKR-ND - DigiKey
Thief River Falls, MN, United States
SMD HD MOTOR 3VDC 12000RPM

SMD HD MOTOR 3VDC 12000RPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 668-HD-EMB1204-SMCT-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L8.523N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 0.0061 HP
View Details
26N58 Brush DC Coreless Motor - 26N58-110.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushed Motors - MMP S14-247E-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details