PUI Audio Microphones DMM-4026-T

Description
DIGITAL MEMS MIC 4.0 X 3.0MM -26
Request a Quote Datasheet
Description
DIGITAL MEMS MIC 4.0 X 3.0MM -26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-DMM-4026-TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MEMS MIC 4.0 X 3.0MM -26

DIGITAL MEMS MIC 4.0 X 3.0MM -26

Buy Now Datasheet
Microphones - 668-DMM-4026-TCT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MEMS MIC 4.0 X 3.0MM -26

DIGITAL MEMS MIC 4.0 X 3.0MM -26

Buy Now Datasheet
Microphones - 668-DMM-4026-TTR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MEMS MIC 4.0 X 3.0MM -26

DIGITAL MEMS MIC 4.0 X 3.0MM -26

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-DMM-4026-TDKR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details