PUI Audio Microphones DMM-3537-B

Description
DIGITAL MICROPHONE -37DB 1.6VDC
Request a Quote Datasheet
Description
DIGITAL MICROPHONE -37DB 1.6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-DMM-3537-BDKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MICROPHONE -37DB 1.6VDC

DIGITAL MICROPHONE -37DB 1.6VDC

Buy Now Datasheet
Microphones - 668-DMM-3537-BCT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MICROPHONE -37DB 1.6VDC

DIGITAL MICROPHONE -37DB 1.6VDC

Buy Now Datasheet
Microphones - 668-DMM-3537-BTR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MICROPHONE -37DB 1.6VDC

DIGITAL MICROPHONE -37DB 1.6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-DMM-3537-BDKR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details