PUI Audio Microphones DMM-3537-2-B

Description
MEMS DIGITAL MIC -37DB 1.8VDC 68
Request a Quote Datasheet
Description
MEMS DIGITAL MIC -37DB 1.8VDC 68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-DMM-3537-2-BTR-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -37DB 1.8VDC 68

MEMS DIGITAL MIC -37DB 1.8VDC 68

Buy Now Datasheet
Microphones - 668-DMM-3537-2-BCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -37DB 1.8VDC 68

MEMS DIGITAL MIC -37DB 1.8VDC 68

Buy Now Datasheet
Microphones - 668-DMM-3537-2-BDKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -37DB 1.8VDC 68

MEMS DIGITAL MIC -37DB 1.8VDC 68

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-DMM-3537-2-BTR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers