PUI Audio Microphones DMM-3526-5-B

Description
MEMS DIGITAL MIC -26DB 1.8VDC 65
Request a Quote Datasheet
Description
MEMS DIGITAL MIC -26DB 1.8VDC 65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-DMM-3526-5-BCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -26DB 1.8VDC 65

MEMS DIGITAL MIC -26DB 1.8VDC 65

Buy Now Datasheet
Microphones - 668-DMM-3526-5-BTR-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -26DB 1.8VDC 65

MEMS DIGITAL MIC -26DB 1.8VDC 65

Buy Now Datasheet
Microphones - 668-DMM-3526-5-BDKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS DIGITAL MIC -26DB 1.8VDC 65

MEMS DIGITAL MIC -26DB 1.8VDC 65

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-DMM-3526-5-BCT-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details