PUI Audio Alarms, Buzzers, and Sirens AW-10FR-NSVC

Description
Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.9kHz 118dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.9kHz 118dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 668-1249-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1249-ND
Alarms, Buzzers, and Sirens 668-1249-ND
Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.9kHz 118dB @ 12V, 10cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 15mA 2.9kHz 118dB @ 12V, 10cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 668-1249-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1710912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details