PUI Audio Microphones AUMM-3842

Description
MEMS MICROPHONE UNI 3.8MM -42DB
Request a Quote Datasheet
Description
MEMS MICROPHONE UNI 3.8MM -42DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-AUMM-3842DKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS MICROPHONE UNI 3.8MM -42DB

MEMS MICROPHONE UNI 3.8MM -42DB

Buy Now Datasheet
Microphones - 668-AUMM-3842CT-ND - DigiKey
Thief River Falls, MN, United States
MEMS MICROPHONE UNI 3.8MM -42DB

MEMS MICROPHONE UNI 3.8MM -42DB

Buy Now Datasheet
Microphones - 668-AUMM-3842TR-ND - DigiKey
Thief River Falls, MN, United States
MEMS MICROPHONE UNI 3.8MM -42DB

MEMS MICROPHONE UNI 3.8MM -42DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-AUMM-3842DKR-ND
Product Name Microphones
Directivity Directional; Other; Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details