PUI Audio Microphones AUM-4537L-HD-R

Description
"MIC ANALOG UNI -37DB 0.394""DIA"
Request a Quote Datasheet
Description
"MIC ANALOG UNI -37DB 0.394""DIA"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-AUM-4537L-HD-R-ND - DigiKey
Thief River Falls, MN, United States
"MIC ANALOG UNI -37DB 0.394""DIA"

"MIC ANALOG UNI -37DB 0.394""DIA"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-AUM-4537L-HD-R-ND
Product Name Microphones
Directivity Directional; Other; Unidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Omnidirectional Microphones - CE-OB4527CP - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 16000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details