PUI Audio Alarms, Buzzers, and Sirens AT-1740-TT-3-R

Description
Buzzers Transducer, Externally Driven Piezo 3V 1mA 4kHz 78dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 3V 1mA 4kHz 78dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 668-1243-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1243-ND
Alarms, Buzzers, and Sirens 668-1243-ND
Buzzers Transducer, Externally Driven Piezo 3V 1mA 4kHz 78dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 1mA 4kHz 78dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 668-1243-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 5358405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 37.8 mm (1.49 inch)
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details