NSI Industries LLC Buzzer TA725

Description
NON-ADJUSTABLE VOLUME BUZZER TYPE 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE STURDY FINISH RECTANGULAR SHAPE 8 TO 16 VAC/3 TO 6 VDC OPERATING VOLTAGE STEEL HOUSING MATERIAL 1 AMPERE OPERATING CURRENT BATTERY/TRANSFORMER POWER SUPPLY TYPE 88 DB AT 3 FT SOUND INTENSITY TORK ALERT[TM] BRAND
Datasheet
Description
NON-ADJUSTABLE VOLUME BUZZER TYPE 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE STURDY FINISH RECTANGULAR SHAPE 8 TO 16 VAC/3 TO 6 VDC OPERATING VOLTAGE STEEL HOUSING MATERIAL 1 AMPERE OPERATING CURRENT BATTERY/TRANSFORMER POWER SUPPLY TYPE 88 DB AT 3 FT SOUND INTENSITY TORK ALERT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer - TA725 - NSI Industries LLC
Huntersville, NC, USA
Buzzer
TA725
Buzzer TA725
NON-ADJUSTABLE VOLUME BUZZER TYPE 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE STURDY FINISH RECTANGULAR SHAPE 8 TO 16 VAC/3 TO 6 VDC OPERATING VOLTAGE STEEL HOUSING MATERIAL 1 AMPERE OPERATING CURRENT BATTERY/TRANSFORMER POWER SUPPLY TYPE 88 DB AT 3 FT SOUND INTENSITY TORK ALERT[TM] BRAND
  • NON-ADJUSTABLE VOLUME BUZZER TYPE
  • 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE
  • STURDY FINISH
  • RECTANGULAR SHAPE
  • 8 TO 16 VAC/3 TO 6 VDC OPERATING VOLTAGE
  • STEEL HOUSING MATERIAL
  • 1 AMPERE OPERATING CURRENT
  • BATTERY/TRANSFORMER POWER SUPPLY TYPE
  • 88 DB AT 3 FT SOUND INTENSITY
  • TORK ALERT[TM] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Audio Transducers and Buzzers
Product Number TA725
Product Name Buzzer
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 7716901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-BH06E-ND - DigiKey
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details