PUI AUDIO
AT-15 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
PUI Audio
Audio Products - Alarms, Buzzers, and Sirens
AT-15
Description
BUZZER PIEZO 30MM FLANGE
Description
BUZZER PIEZO 30MM FLANGE
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
AT-15
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
AT-15 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Frequency
|
4500 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Agency Approvals
RoHS; RoHS Compliant
Supply Voltage
DC or Battery
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Mounting
Surface
Agency Approvals
UL; ULC; CE,UKCA,UL,cUL
Sound Level
90 to 120 dB
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details