PUI Audio Alarms, Buzzers, and Sirens AT-1220-TT-2-R

Description
Buzzers Transducer, Externally Driven Electromechanical/Ma gnetic 1.5V 30mA 2.048kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Electromechanical/Ma gnetic 1.5V 30mA 2.048kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 668-1374-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
668-1374-ND
Alarms, Buzzers, and Sirens 668-1374-ND
Buzzers Transducer, Externally Driven Electromechanical/Ma gnetic 1.5V 30mA 2.048kHz 75dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Electromechanical/Magnetic 1.5V 30mA 2.048kHz 75dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - AT-1220-TT-2-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
AT-1220-TT-2-R
Audio Products - Alarms, Buzzers, and Sirens AT-1220-TT-2-R
BUZZER MAGNETIC 1.5V 12MM TH

BUZZER MAGNETIC 1.5V 12MM TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 668-1374-ND AT-1220-TT-2-R
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 6221506P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Buzzers - RAFIX 22 QR - RAFI GmbH & Co. KG
RAFI GmbH & Co. KG
Specs
Technology Electromagnetic
Type Transmitter
RoHS Compliant Yes
View Details