PUI Audio Alarms, Buzzers, and Sirens - AT-02 AT-02

Description
Manufacturer: PUI Audio, Inc. Win Source Part Number: 768887-AT-02 Series: AT Packaging: Tray Mounting Style: Through Hole Termination: PC Pins Technology: Magnetic Part Status: Obsolete(EOL) Driver Circuitry: Transducer, Externally Driven Categories: Audio Products ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: PUI Audio, Inc. Win Source Part Number: 768887-AT-02 Series: AT Packaging: Tray Mounting Style: Through Hole Termination: PC Pins Technology: Magnetic Part Status: Obsolete(EOL) Driver Circuitry: Transducer, Externally Driven Categories: Audio Products ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - AT-02 - AT-02 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - AT-02
AT-02
Alarms, Buzzers, and Sirens - AT-02 AT-02
Manufacturer: PUI Audio, Inc. Win Source Part Number: 768887-AT-02 Series: AT Packaging: Tray Mounting Style: Through Hole Termination: PC Pins Technology: Magnetic Part Status: Obsolete(EOL) Driver Circuitry: Transducer, Externally Driven Categories: Audio Products ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: PUI Audio, Inc.
Win Source Part Number: 768887-AT-02
Series: AT
Packaging: Tray
Mounting Style: Through Hole
Termination: PC Pins
Technology: Magnetic
Part Status: Obsolete(EOL)
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
AT-02
Audio Products - Alarms, Buzzers, and Sirens AT-02
BUZZER MAGNETIC TH

BUZZER MAGNETIC TH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number AT-02 AT-02
Product Name Alarms, Buzzers, and Sirens - AT-02 Audio Products - Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358483P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details