PUI Audio Speakers ASX10108-SPD-R

Description
8 Ohms Exciter Speaker 20W 70Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker 20W 70Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1584-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1584-ND
Speakers 668-1584-ND
8 Ohms Exciter Speaker 20W 70Hz ~ 15kHz Top Round

8 Ohms Exciter Speaker 20W 70Hz ~ 15kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX10108-SPD-R
Speakers & Transducers ASX10108-SPD-R
Speakers & Transducers EXCITER SPIDER 101MM 8 OHM 20W 220HZ

Speakers & Transducers EXCITER SPIDER 101MM 8 OHM 20W 220HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1584-ND ASX10108-SPD-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 220 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details