PUI Audio Speakers ASX04008-R

Description
8 Ohms Exciter Speaker 3W 450Hz ~ 10.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker 3W 450Hz ~ 10.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1563-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1563-ND
Speakers 668-1563-ND
8 Ohms Exciter Speaker 3W 450Hz ~ 10.5kHz Top Round

8 Ohms Exciter Speaker 3W 450Hz ~ 10.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX04008-R
Speakers & Transducers ASX04008-R
Speakers & Transducers EXCITER 40MM 8 OHM 3W 83DB 450 HZ

Speakers & Transducers EXCITER 40MM 8 OHM 3W 83DB 450 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1563-ND ASX04008-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Round Speakers - CES270R140DA08MCPN800TR - Challenge Electronics
Specs
SPL 88 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details