PUI Audio Speakers ASX02608-R

Description
8 Ohms Exciter Speaker 1.5W 650Hz ~ 10.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker 1.5W 650Hz ~ 10.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1555-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1555-ND
Speakers 668-1555-ND
8 Ohms Exciter Speaker 1.5W 650Hz ~ 10.5kHz Top Round

8 Ohms Exciter Speaker 1.5W 650Hz ~ 10.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX02608-R
Speakers & Transducers ASX02608-R
Speakers & Transducers EXCITER 26MM 8 OHM 1.5W 82DB 650 HZ

Speakers & Transducers EXCITER 26MM 8 OHM 1.5W 82DB 650 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1555-ND ASX02608-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details