PUI Audio Speakers ASX02104-R

Description
4 Ohms Exciter Speaker 250mW 640Hz ~ 10.5kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Exciter Speaker 250mW 640Hz ~ 10.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1552-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1552-ND
Speakers 668-1552-ND
4 Ohms Exciter Speaker 250mW 640Hz ~ 10.5kHz Top Round

4 Ohms Exciter Speaker 250mW 640Hz ~ 10.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASX02104-R
Speakers & Transducers ASX02104-R
Speakers & Transducers EXCITER 21MM 4 OHM .25W 78DB 640 HZ

Speakers & Transducers EXCITER 21MM 4 OHM .25W 78DB 640 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1552-ND ASX02104-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 640 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526857 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Impedance 8 ohms
View Details
Home Audio, In-Ceiling Speaker - VSi 5830 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) - 8W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details