PUI Audio Speakers AST-03032MR-R

Description
32 Ohms General Purpose Speaker 100mW 1.2kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
32 Ohms General Purpose Speaker 100mW 1.2kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1137-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1137-ND
Speakers 668-1137-ND
32 Ohms General Purpose Speaker 100mW 1.2kHz ~ 20kHz Top Round

32 Ohms General Purpose Speaker 100mW 1.2kHz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AST-03032MR-R
Speakers & Transducers AST-03032MR-R
Speakers & Transducers MYLAR PCB 500-4000Hz

Speakers & Transducers MYLAR PCB 500-4000Hz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1137-ND AST-03032MR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 1200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526813 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 50 ohms
View Details
Speaker - FBS40C - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 88 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details