PUI Audio Speakers AST-01532MR-R

Description
32 Ohms General Purpose Speaker 300mW 2.1kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
32 Ohms General Purpose Speaker 300mW 2.1kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1133-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1133-ND
Speakers 668-1133-ND
32 Ohms General Purpose Speaker 300mW 2.1kHz ~ 20kHz Top Round

32 Ohms General Purpose Speaker 300mW 2.1kHz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AST-01532MR-R
Speakers & Transducers AST-01532MR-R
Speakers & Transducers .3W 32 OHM 87DBA 2100HZ MYLAR

Speakers & Transducers .3W 32 OHM 87DBA 2100HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1133-ND AST-01532MR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 2100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details