PUI Audio Speakers ASE06008MR-LW150-R

Description
8 Ohms General Purpose, Enclosure Included Speaker 3W 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose, Enclosure Included Speaker 3W 400Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1434-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1434-ND
Speakers 668-1434-ND
8 Ohms General Purpose, Enclosure Included Speaker 3W 400Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose, Enclosure Included Speaker 3W 400Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ASE06008MR-LW150-R
Speakers & Transducers ASE06008MR-LW150-R
Speakers & Transducers 25mm SPEAKER w/ENCL 3 W 8 OHM 83 DB

Speakers & Transducers 25mm SPEAKER w/ENCL 3 W 8 OHM 83 DB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1434-ND ASE06008MR-LW150-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Masking Loudspeaker - DS1320 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
Speakers - DA25BG08-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 770 Hz
View Details