PUI Audio Speakers ASE05008MS-LWC60

Description
SPEAKER 2.5W 30OHM 97DB 680HZ
Request a Quote Datasheet
Description
SPEAKER 2.5W 30OHM 97DB 680HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-ASE05008MS-LWC60-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 2.5W 30OHM 97DB 680HZ

SPEAKER 2.5W 30OHM 97DB 680HZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-ASE05008MS-LWC60-ND
Product Name Speakers
Resonance Frequency 680 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details