PUI Audio Speakers ASB05708CO-LW100-R

Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-ASB05708CO-LW100-R-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-ASB05708CO-LW100-R-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details
DX tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 1050 Hz
View Details