PUI Audio Speakers AS09208AR-R

Description
8 Ohms General Purpose Speaker 10W 90Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 90Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1567-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1567-ND
Speakers 668-1567-ND
8 Ohms General Purpose Speaker 10W 90Hz ~ 15kHz Top Round

8 Ohms General Purpose Speaker 10W 90Hz ~ 15kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS09208AR-R
Speakers & Transducers AS09208AR-R
Speakers & Transducers 8 Ohm Mag Speaker 10W 90Hz-15kHz 82dB

Speakers & Transducers 8 Ohm Mag Speaker 10W 90Hz-15kHz 82dB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1567-ND AS09208AR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 90 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - 73ON08-1LS - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 81 dB
View Details