PUI Audio Speakers AS07104PO-R

Description
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1216-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1216-ND
Speakers 668-1216-ND
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Oval, Rectangular Frame

4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS07104PO-R
Speakers & Transducers AS07104PO-R
Speakers & Transducers 4 OHM 100-20000Hz

Speakers & Transducers 4 OHM 100-20000Hz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1216-ND AS07104PO-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 250 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details