PUI Audio Speakers AS06608PS-R

Description
8 Ohms General Purpose Speaker 4W 230Hz ~ 12kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 4W 230Hz ~ 12kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1269-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1269-ND
Speakers 668-1269-ND
8 Ohms General Purpose Speaker 4W 230Hz ~ 12kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 4W 230Hz ~ 12kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS06608PS-R
Speakers & Transducers AS06608PS-R
Speakers & Transducers 4W 8 OHM 95DBA 230HZ ROHS

Speakers & Transducers 4W 8 OHM 95DBA 230HZ ROHS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1269-ND AS06608PS-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 230 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - 77SF04-4SH - MISCO
Specs
Nominal Power 8 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details