PUI Audio Speakers AS06608MR-R

Description
8 Ohms General Purpose Speaker 500mW 380Hz ~ 7.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 380Hz ~ 7.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1370-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1370-ND
Speakers 668-1370-ND
8 Ohms General Purpose Speaker 500mW 380Hz ~ 7.5kHz Top Round

8 Ohms General Purpose Speaker 500mW 380Hz ~ 7.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS06608MR-R
Speakers & Transducers AS06608MR-R
Speakers & Transducers .5W 380-7500hZ SLDR

Speakers & Transducers .5W 380-7500hZ SLDR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1370-ND AS06608MR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speaker - FBS66B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details