PUI Audio Speakers AS06504PS-X-R

Description
4 Ohms General Purpose Speaker 10W 80Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 10W 80Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1691-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1691-ND
Speakers 668-1691-ND
4 Ohms General Purpose Speaker 10W 80Hz ~ 20kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 10W 80Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS06504PS-X-R
Speakers & Transducers AS06504PS-X-R
Speakers & Transducers SPEAKER 10 W 4 OHM 88 DB 130 HZ

Speakers & Transducers SPEAKER 10 W 4 OHM 88 DB 130 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1691-ND AS06504PS-X-R
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - OC12W-8D - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details